Vishay Intertechnology, Inc. RES 6.57K OHM 1/8W .1% AXIAL RN55E6571BBSL

Description
RES 6.57Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.57Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.57K OHM 1/8W .1% AXIAL - RN55E6571BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.57K OHM 1/8W .1% AXIAL
RN55E6571BBSL
RES 6.57K OHM 1/8W .1% AXIAL RN55E6571BBSL
RES 6.57Kohm 1/8W .1% AXIAL

RES 6.57Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6571BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6571BBSL-ND
Through Hole Resistors RN55E6571BBSL-ND
6.57 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.57 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6571BBSL RN55E6571BBSL-ND
Product Name RES 6.57K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6570 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 159584P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 2200 ohms
Temperature Coefficient 25 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details