Vishay Intertechnology, Inc. RES 64.9 OHM 1/8W 1% AXIAL RN55E64R9FBSL

Description
RES 64.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/8W 1% AXIAL - RN55E64R9FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/8W 1% AXIAL
RN55E64R9FBSL
RES 64.9 OHM 1/8W 1% AXIAL RN55E64R9FBSL
RES 64.9ohm 1/8W 1% AXIAL

RES 64.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E64R9FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E64R9FBSL-ND
Through Hole Resistors RN55E64R9FBSL-ND
64.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E64R9FBSL RN55E64R9FBSL-ND
Product Name RES 64.9 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers