Vishay Intertechnology, Inc. Through Hole Resistors RN55E64R9DBSL

Description
64.9 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
64.9 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E64R9DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E64R9DBSL-ND
Through Hole Resistors RN55E64R9DBSL-ND
64.9 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.9 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 64.9 OHM 1/8W .5% AXIAL - RN55E64R9DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/8W .5% AXIAL
RN55E64R9DBSL
RES 64.9 OHM 1/8W .5% AXIAL RN55E64R9DBSL
RES 64.9ohm 1/8W .5% AXIAL

RES 64.9ohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E64R9DBSL-ND RN55E64R9DBSL
Product Name Through Hole Resistors RES 64.9 OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers