Vishay Intertechnology, Inc. RES 649K OHM 1/8W .5% AXIAL RN55E6493DRSL

Description
RES 649Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 649Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649K OHM 1/8W .5% AXIAL - RN55E6493DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1/8W .5% AXIAL
RN55E6493DRSL
RES 649K OHM 1/8W .5% AXIAL RN55E6493DRSL
RES 649Kohm 1/8W .5% AXIAL

RES 649Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6493DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6493DRSL-ND
Through Hole Resistors RN55E6493DRSL-ND
649 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

649 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6493DRSL RN55E6493DRSL-ND
Product Name RES 649K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers