Vishay Intertechnology, Inc. Through Hole Resistors RN55E6493DR36

Description
649 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
649 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E6493DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6493DR36-ND
Through Hole Resistors RN55E6493DR36-ND
649 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

649 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 649K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E6493DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 649K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E6493DR36
Res Metal Film 649K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN55E6493DR36
Res Metal Film 649K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 649K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E6493DR36-ND RN55E6493DR36
Product Name Through Hole Resistors Res Metal Film 649K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers