Vishay Intertechnology, Inc. RES 649 OHM 1/8W .5% AXIAL RN55E6490DRE6

Description
RES 649ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 649ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/8W .5% AXIAL - RN55E6490DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/8W .5% AXIAL
RN55E6490DRE6
RES 649 OHM 1/8W .5% AXIAL RN55E6490DRE6
RES 649ohm 1/8W .5% AXIAL

RES 649ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6490DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6490DRE6-ND
Through Hole Resistors RN55E6490DRE6-ND
649 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

649 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6490DRE6 RN55E6490DRE6-ND
Product Name RES 649 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details