Vishay Intertechnology, Inc. RES 649 OHM 1/8W .5% AXIAL RN55E6490DR36

Description
RES 649ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 649ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/8W .5% AXIAL - RN55E6490DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/8W .5% AXIAL
RN55E6490DR36
RES 649 OHM 1/8W .5% AXIAL RN55E6490DR36
RES 649ohm 1/8W .5% AXIAL

RES 649ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6490DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6490DR36-ND
Through Hole Resistors RN55E6490DR36-ND
649 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

649 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6490DR36 RN55E6490DR36-ND
Product Name RES 649 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers