Vishay Intertechnology, Inc. RES 64.2K OHM 1/8W .1% AXIAL RN55E6422BRSL

Description
RES 64.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 64.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.2K OHM 1/8W .1% AXIAL - RN55E6422BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.2K OHM 1/8W .1% AXIAL
RN55E6422BRSL
RES 64.2K OHM 1/8W .1% AXIAL RN55E6422BRSL
RES 64.2Kohm 1/8W .1% AXIAL

RES 64.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6422BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6422BRSL-ND
Through Hole Resistors RN55E6422BRSL-ND
64.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6422BRSL RN55E6422BRSL-ND
Product Name RES 64.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers