Vishay Intertechnology, Inc. RES 64.2K OHM 1/8W .1% AXIAL RN55E6422BBSL

Description
RES 64.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 64.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.2K OHM 1/8W .1% AXIAL - RN55E6422BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.2K OHM 1/8W .1% AXIAL
RN55E6422BBSL
RES 64.2K OHM 1/8W .1% AXIAL RN55E6422BBSL
RES 64.2Kohm 1/8W .1% AXIAL

RES 64.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6422BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6422BBSL-ND
Through Hole Resistors RN55E6422BBSL-ND
64.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6422BBSL RN55E6422BBSL-ND
Product Name RES 64.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers