Vishay Intertechnology, Inc. RES 634 OHM 1/8W .1% AXIAL RN55E6340BBSL

Description
RES 634ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 634ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/8W .1% AXIAL - RN55E6340BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/8W .1% AXIAL
RN55E6340BBSL
RES 634 OHM 1/8W .1% AXIAL RN55E6340BBSL
RES 634ohm 1/8W .1% AXIAL

RES 634ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6340BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6340BBSL-ND
Through Hole Resistors RN55E6340BBSL-ND
634 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

634 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6340BBSL RN55E6340BBSL-ND
Product Name RES 634 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details