Vishay Intertechnology, Inc. RES 6.26K OHM 1/8W .5% AXIAL RN55E6261DRSL

Description
RES 6.26Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.26Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.26K OHM 1/8W .5% AXIAL - RN55E6261DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.26K OHM 1/8W .5% AXIAL
RN55E6261DRSL
RES 6.26K OHM 1/8W .5% AXIAL RN55E6261DRSL
RES 6.26Kohm 1/8W .5% AXIAL

RES 6.26Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6261DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6261DRSL-ND
Through Hole Resistors RN55E6261DRSL-ND
6.26 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.26 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6261DRSL RN55E6261DRSL-ND
Product Name RES 6.26K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6260 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details