Vishay Intertechnology, Inc. Through Hole Resistors RN55E6260BRE6

Description
626 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
626 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E6260BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6260BRE6-ND
Through Hole Resistors RN55E6260BRE6-ND
626 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

626 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 626 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E6260BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 626 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E6260BRE6
Res Metal Film 626 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E6260BRE6
Res Metal Film 626 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 626 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E6260BRE6-ND RN55E6260BRE6
Product Name Through Hole Resistors Res Metal Film 626 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 626 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details