Vishay Intertechnology, Inc. RES 61.9 OHM 1/8W 1% AXIAL RN55E61R9FRSL

Description
RES 61.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1/8W 1% AXIAL - RN55E61R9FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1/8W 1% AXIAL
RN55E61R9FRSL
RES 61.9 OHM 1/8W 1% AXIAL RN55E61R9FRSL
RES 61.9ohm 1/8W 1% AXIAL

RES 61.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E61R9FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E61R9FRSL-ND
Through Hole Resistors RN55E61R9FRSL-ND
61.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E61R9FRSL RN55E61R9FRSL-ND
Product Name RES 61.9 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details