Vishay Intertechnology, Inc. RES 619K OHM 1/8W 1% AXIAL RN55E6193FRSL

Description
RES 619Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1/8W 1% AXIAL - RN55E6193FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/8W 1% AXIAL
RN55E6193FRSL
RES 619K OHM 1/8W 1% AXIAL RN55E6193FRSL
RES 619Kohm 1/8W 1% AXIAL

RES 619Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6193FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6193FRSL-ND
Through Hole Resistors RN55E6193FRSL-ND
619 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

619 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6193FRSL RN55E6193FRSL-ND
Product Name RES 619K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details