Vishay Intertechnology, Inc. RES 619K OHM 1/8W .1% AXIAL RN55E6193BBSL

Description
RES 619Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1/8W .1% AXIAL - RN55E6193BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/8W .1% AXIAL
RN55E6193BBSL
RES 619K OHM 1/8W .1% AXIAL RN55E6193BBSL
RES 619Kohm 1/8W .1% AXIAL

RES 619Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6193BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6193BBSL-ND
Through Hole Resistors RN55E6193BBSL-ND
619 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

619 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN55E6193BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN55E6193BBSL
Through Hole Resistors RN55E6193BBSL
RES 619K OHM 1/8W .1% AXIAL

RES 619K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN55E6193BBSL RN55E6193BBSL-ND RN55E6193BBSL
Product Name RES 619K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 619000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details