Vishay Intertechnology, Inc. RES 61.9K OHM 1/8W .5% AXIAL RN55E6192DBSL

Description
RES 61.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/8W .5% AXIAL - RN55E6192DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/8W .5% AXIAL
RN55E6192DBSL
RES 61.9K OHM 1/8W .5% AXIAL RN55E6192DBSL
RES 61.9Kohm 1/8W .5% AXIAL

RES 61.9Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6192DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6192DBSL-ND
Through Hole Resistors RN55E6192DBSL-ND
61.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6192DBSL RN55E6192DBSL-ND
Product Name RES 61.9K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details