Vishay Intertechnology, Inc. RES 619 OHM 1/8W .25% AXIAL RN55E6190CRSL

Description
RES 619ohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/8W .25% AXIAL - RN55E6190CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/8W .25% AXIAL
RN55E6190CRSL
RES 619 OHM 1/8W .25% AXIAL RN55E6190CRSL
RES 619ohm 1/8W .25% AXIAL

RES 619ohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6190CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6190CRSL-ND
Through Hole Resistors RN55E6190CRSL-ND
619 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

619 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6190CRSL RN55E6190CRSL-ND
Product Name RES 619 OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details