Vishay Intertechnology, Inc. RES 6.12K OHM 1/8W .1% AXIAL RN55E6121BRSL

Description
RES 6.12Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.12Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.12K OHM 1/8W .1% AXIAL - RN55E6121BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.12K OHM 1/8W .1% AXIAL
RN55E6121BRSL
RES 6.12K OHM 1/8W .1% AXIAL RN55E6121BRSL
RES 6.12Kohm 1/8W .1% AXIAL

RES 6.12Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6121BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6121BRSL-ND
Through Hole Resistors RN55E6121BRSL-ND
6.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6121BRSL RN55E6121BRSL-ND
Product Name RES 6.12K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details