Vishay Intertechnology, Inc. Res Metal Film 604K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E6043FB14

Description
Res Metal Film 604K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 604K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 604K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E6043FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 604K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E6043FB14
Res Metal Film 604K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E6043FB14
Res Metal Film 604K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 604K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55E6043FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6043FB14-ND
Through Hole Resistors RN55E6043FB14-ND
604 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 604K 1% T-9 Rn55E6043F B14 Vishay - 66K9501 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 604K 1% T-9 Rn55E6043F B14 Vishay
66K9501
Cmf-55 604K 1% T-9 Rn55E6043F B14 Vishay 66K9501
CMF-55 604K 1% T-9 RN55E6043F B14

CMF-55 604K 1% T-9 RN55E6043F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E6043FB14 RN55E6043FB14-ND 66K9501
Product Name Res Metal Film 604K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cmf-55 604K 1% T-9 Rn55E6043F B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details