Vishay Intertechnology, Inc. RES 604K OHM 1/8W .5% AXIAL RN55E6043DRSL

Description
RES 604Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 604Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1/8W .5% AXIAL - RN55E6043DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/8W .5% AXIAL
RN55E6043DRSL
RES 604K OHM 1/8W .5% AXIAL RN55E6043DRSL
RES 604Kohm 1/8W .5% AXIAL

RES 604Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6043DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6043DRSL-ND
Through Hole Resistors RN55E6043DRSL-ND
604 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6043DRSL RN55E6043DRSL-ND
Product Name RES 604K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers