Vishay Intertechnology, Inc. RES 6.04K OHM 1/8W .25% AXIAL RN55E6041CRSL

Description
RES 6.04Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/8W .25% AXIAL - RN55E6041CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/8W .25% AXIAL
RN55E6041CRSL
RES 6.04K OHM 1/8W .25% AXIAL RN55E6041CRSL
RES 6.04Kohm 1/8W .25% AXIAL

RES 6.04Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6041CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6041CRSL-ND
Through Hole Resistors RN55E6041CRSL-ND
6.04 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.04 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6041CRSL RN55E6041CRSL-ND
Product Name RES 6.04K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details