Vishay Intertechnology, Inc. Res Metal Film 6.04K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole RN55E6041BB14

Description
Res Metal Film 6.04K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 6.04K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.04K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole - RN55E6041BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.04K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole
RN55E6041BB14
Res Metal Film 6.04K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole RN55E6041BB14
Res Metal Film 6.04K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 6.04K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55E6041BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6041BB14-ND
Through Hole Resistors RN55E6041BB14-ND
6.04 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.04 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.04Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay - 85C2708 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.04Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
85C2708
Resistor,metal Film,6.04Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay 85C2708
Resistor,Metal Film,6.04KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,6.04KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E6041BB14 RN55E6041BB14-ND 85C2708
Product Name Res Metal Film 6.04K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,6.04Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers