Vishay Intertechnology, Inc. RES 604 OHM 1/8W 1% AXIAL RN55E6040FB14

Description
RES 604ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/8W 1% AXIAL - RN55E6040FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/8W 1% AXIAL
RN55E6040FB14
RES 604 OHM 1/8W 1% AXIAL RN55E6040FB14
RES 604ohm 1/8W 1% AXIAL

RES 604ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6040FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6040FB14-ND
Through Hole Resistors RN55E6040FB14-ND
604 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6040FB14 RN55E6040FB14-ND
Product Name RES 604 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers