Vishay Intertechnology, Inc. RES 604 OHM 1/8W .5% AXIAL RN55E6040DBSL

Description
RES 604ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/8W .5% AXIAL - RN55E6040DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/8W .5% AXIAL
RN55E6040DBSL
RES 604 OHM 1/8W .5% AXIAL RN55E6040DBSL
RES 604ohm 1/8W .5% AXIAL

RES 604ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6040DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6040DBSL-ND
Through Hole Resistors RN55E6040DBSL-ND
604 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6040DBSL RN55E6040DBSL-ND
Product Name RES 604 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details