Vishay Intertechnology, Inc. RES 6K OHM 1/8W .1% AXIAL RN55E6001BB14

Description
RES 6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6K OHM 1/8W .1% AXIAL - RN55E6001BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K OHM 1/8W .1% AXIAL
RN55E6001BB14
RES 6K OHM 1/8W .1% AXIAL RN55E6001BB14
RES 6Kohm 1/8W .1% AXIAL

RES 6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E6001BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E6001BB14-ND
Through Hole Resistors RN55E6001BB14-ND
6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E6001BB14 RN55E6001BB14-ND
Product Name RES 6K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers