Vishay Intertechnology, Inc. RES 59 OHM 1/8W .5% AXIAL RN55E59R0DB14

Description
RES 59ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 59ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59 OHM 1/8W .5% AXIAL - RN55E59R0DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 1/8W .5% AXIAL
RN55E59R0DB14
RES 59 OHM 1/8W .5% AXIAL RN55E59R0DB14
RES 59ohm 1/8W .5% AXIAL

RES 59ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E59R0DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E59R0DB14-ND
Through Hole Resistors RN55E59R0DB14-ND
59 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

59 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E59R0DB14 RN55E59R0DB14-ND
Product Name RES 59 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59 ohms 59 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details