Vishay Intertechnology, Inc. Res Metal Film 5.97K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E5971CB14

Description
Res Metal Film 5.97K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 5.97K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.97K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E5971CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.97K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E5971CB14
Res Metal Film 5.97K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E5971CB14
Res Metal Film 5.97K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 5.97K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55E5971CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5971CB14-ND
Through Hole Resistors RN55E5971CB14-ND
5.97 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.97 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5971CB14 RN55E5971CB14-ND
Product Name Res Metal Film 5.97K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers