Vishay Intertechnology, Inc. RES 590K OHM 1/8W .5% AXIAL RN55E5903DR36

Description
RES 590Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 590Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590K OHM 1/8W .5% AXIAL - RN55E5903DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 1/8W .5% AXIAL
RN55E5903DR36
RES 590K OHM 1/8W .5% AXIAL RN55E5903DR36
RES 590Kohm 1/8W .5% AXIAL

RES 590Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5903DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5903DR36-ND
Through Hole Resistors RN55E5903DR36-ND
590 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

590 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5903DR36 RN55E5903DR36-ND
Product Name RES 590K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details