Vishay Intertechnology, Inc. RES 590K OHM 1/8W .1% AXIAL RN55E5903BRSL

Description
RES 590Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 590Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590K OHM 1/8W .1% AXIAL - RN55E5903BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 1/8W .1% AXIAL
RN55E5903BRSL
RES 590K OHM 1/8W .1% AXIAL RN55E5903BRSL
RES 590Kohm 1/8W .1% AXIAL

RES 590Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5903BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5903BRSL-ND
Through Hole Resistors RN55E5903BRSL-ND
590 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

590 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5903BRSL RN55E5903BRSL-ND
Product Name RES 590K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details