Vishay Intertechnology, Inc. RES 5.9K OHM 1/8W .5% AXIAL RN55E5901DRSL

Description
RES 5.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1/8W .5% AXIAL - RN55E5901DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1/8W .5% AXIAL
RN55E5901DRSL
RES 5.9K OHM 1/8W .5% AXIAL RN55E5901DRSL
RES 5.9Kohm 1/8W .5% AXIAL

RES 5.9Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5901DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5901DRSL-ND
Through Hole Resistors RN55E5901DRSL-ND
5.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5901DRSL RN55E5901DRSL-ND
Product Name RES 5.9K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers