Vishay Intertechnology, Inc. RES 5.9K OHM 1/8W .5% AXIAL RN55E5901DBSL

Description
RES 5.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1/8W .5% AXIAL - RN55E5901DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1/8W .5% AXIAL
RN55E5901DBSL
RES 5.9K OHM 1/8W .5% AXIAL RN55E5901DBSL
RES 5.9Kohm 1/8W .5% AXIAL

RES 5.9Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5901DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5901DBSL-ND
Through Hole Resistors RN55E5901DBSL-ND
5.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5901DBSL RN55E5901DBSL-ND
Product Name RES 5.9K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details