Vishay Intertechnology, Inc. RES 590 OHM 1/8W .5% AXIAL RN55E5900DB14

Description
RES 590ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/8W .5% AXIAL - RN55E5900DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/8W .5% AXIAL
RN55E5900DB14
RES 590 OHM 1/8W .5% AXIAL RN55E5900DB14
RES 590ohm 1/8W .5% AXIAL

RES 590ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5900DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5900DB14-ND
Through Hole Resistors RN55E5900DB14-ND
590 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

590 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5900DB14 RN55E5900DB14-ND
Product Name RES 590 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers