Vishay Intertechnology, Inc. RES 59.3K OHM 1/8W .1% AXIAL RN55E5832BBSL

Description
RES 59.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 59.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.3K OHM 1/8W .1% AXIAL - RN55E5832BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.3K OHM 1/8W .1% AXIAL
RN55E5832BBSL
RES 59.3K OHM 1/8W .1% AXIAL RN55E5832BBSL
RES 59.3Kohm 1/8W .1% AXIAL

RES 59.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5832BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5832BBSL-ND
Through Hole Resistors RN55E5832BBSL-ND
58.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

58.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5832BBSL RN55E5832BBSL-ND
Product Name RES 59.3K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details