Vishay Intertechnology, Inc. RES 583 OHM 1/8W .1% AXIAL RN55E5830BRSL

Description
RES 583ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 583ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 583 OHM 1/8W .1% AXIAL - RN55E5830BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 583 OHM 1/8W .1% AXIAL
RN55E5830BRSL
RES 583 OHM 1/8W .1% AXIAL RN55E5830BRSL
RES 583ohm 1/8W .1% AXIAL

RES 583ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5830BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5830BRSL-ND
Through Hole Resistors RN55E5830BRSL-ND
583 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

583 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5830BRSL RN55E5830BRSL-ND
Product Name RES 583 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 583 ohms 583 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details