Vishay Intertechnology, Inc. RES 576K OHM 1/8W .5% AXIAL RN55E5763DB14

Description
RES 576Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 576Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1/8W .5% AXIAL - RN55E5763DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/8W .5% AXIAL
RN55E5763DB14
RES 576K OHM 1/8W .5% AXIAL RN55E5763DB14
RES 576Kohm 1/8W .5% AXIAL

RES 576Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5763DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5763DB14-ND
Through Hole Resistors RN55E5763DB14-ND
576 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

576 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5763DB14 RN55E5763DB14-ND
Product Name RES 576K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details