Vishay Intertechnology, Inc. RES 5.76K OHM 1/8W .5% AXIAL RN55E5761DR36

Description
RES 5.76Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.76Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/8W .5% AXIAL - RN55E5761DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/8W .5% AXIAL
RN55E5761DR36
RES 5.76K OHM 1/8W .5% AXIAL RN55E5761DR36
RES 5.76Kohm 1/8W .5% AXIAL

RES 5.76Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5761DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5761DR36-ND
Through Hole Resistors RN55E5761DR36-ND
5.76 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.76 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5761DR36 RN55E5761DR36-ND
Product Name RES 5.76K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5760 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details