Vishay Intertechnology, Inc. RES 576 OHM 1/8W .5% AXIAL RN55E5760DBSL

Description
RES 576ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 576ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1/8W .5% AXIAL - RN55E5760DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1/8W .5% AXIAL
RN55E5760DBSL
RES 576 OHM 1/8W .5% AXIAL RN55E5760DBSL
RES 576ohm 1/8W .5% AXIAL

RES 576ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5760DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5760DBSL-ND
Through Hole Resistors RN55E5760DBSL-ND
576 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

576 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5760DBSL RN55E5760DBSL-ND
Product Name RES 576 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576 ohms 576 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details