Vishay Intertechnology, Inc. RES 5.7K OHM 1/8W .1% AXIAL RN55E5701BRE6

Description
RES 5.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.7K OHM 1/8W .1% AXIAL - RN55E5701BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.7K OHM 1/8W .1% AXIAL
RN55E5701BRE6
RES 5.7K OHM 1/8W .1% AXIAL RN55E5701BRE6
RES 5.7Kohm 1/8W .1% AXIAL

RES 5.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5701BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5701BRE6-ND
Through Hole Resistors RN55E5701BRE6-ND
5.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5701BRE6 RN55E5701BRE6-ND
Product Name RES 5.7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers