Vishay Intertechnology, Inc. RES 56.2 OHM 1/8W .5% AXIAL RN55E56R2DBSL

Description
RES 56.2ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1/8W .5% AXIAL - RN55E56R2DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/8W .5% AXIAL
RN55E56R2DBSL
RES 56.2 OHM 1/8W .5% AXIAL RN55E56R2DBSL
RES 56.2ohm 1/8W .5% AXIAL

RES 56.2ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E56R2DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E56R2DBSL-ND
Through Hole Resistors RN55E56R2DBSL-ND
56.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.2 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E56R2DBSL RN55E56R2DBSL-ND
Product Name RES 56.2 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers