Vishay Intertechnology, Inc. RES 56.2 OHM 1/8W .25% AXIAL RN55E56R2CBSL

Description
RES 56.2ohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1/8W .25% AXIAL - RN55E56R2CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/8W .25% AXIAL
RN55E56R2CBSL
RES 56.2 OHM 1/8W .25% AXIAL RN55E56R2CBSL
RES 56.2ohm 1/8W .25% AXIAL

RES 56.2ohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E56R2CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E56R2CBSL-ND
Through Hole Resistors RN55E56R2CBSL-ND
56.2 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.2 Ohms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E56R2CBSL RN55E56R2CBSL-ND
Product Name RES 56.2 OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details