Vishay Intertechnology, Inc. Through Hole Resistors RN55E56R2BB14

Description
56.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
56.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E56R2BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E56R2BB14-ND
Through Hole Resistors RN55E56R2BB14-ND
56.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 56.2 OHM 1/8W .1% AXIAL - RN55E56R2BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/8W .1% AXIAL
RN55E56R2BB14
RES 56.2 OHM 1/8W .1% AXIAL RN55E56R2BB14
RES 56.2ohm 1/8W .1% AXIAL

RES 56.2ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E56R2BB14-ND RN55E56R2BB14
Product Name Through Hole Resistors RES 56.2 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers