Vishay Intertechnology, Inc. RES 562K OHM 1/8W .1% AXIAL RN55E5623BRE6

Description
RES 562Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 562Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 1/8W .1% AXIAL - RN55E5623BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/8W .1% AXIAL
RN55E5623BRE6
RES 562K OHM 1/8W .1% AXIAL RN55E5623BRE6
RES 562Kohm 1/8W .1% AXIAL

RES 562Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5623BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5623BRE6-ND
Through Hole Resistors RN55E5623BRE6-ND
562 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

562 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5623BRE6 RN55E5623BRE6-ND
Product Name RES 562K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details