Vishay Intertechnology, Inc. RES 562 OHM 1/8W .5% AXIAL RN55E5620DRSL

Description
RES 562ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/8W .5% AXIAL - RN55E5620DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/8W .5% AXIAL
RN55E5620DRSL
RES 562 OHM 1/8W .5% AXIAL RN55E5620DRSL
RES 562ohm 1/8W .5% AXIAL

RES 562ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5620DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5620DRSL-ND
Through Hole Resistors RN55E5620DRSL-ND
562 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

562 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5620DRSL RN55E5620DRSL-ND
Product Name RES 562 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers