Vishay Intertechnology, Inc. RES 5.56K OHM 1/8W .25% AXIAL RN55E5561CRSL

Description
RES 5.56Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 5.56Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.56K OHM 1/8W .25% AXIAL - RN55E5561CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.56K OHM 1/8W .25% AXIAL
RN55E5561CRSL
RES 5.56K OHM 1/8W .25% AXIAL RN55E5561CRSL
RES 5.56Kohm 1/8W .25% AXIAL

RES 5.56Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5561CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5561CRSL-ND
Through Hole Resistors RN55E5561CRSL-ND
5.56 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.56 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5561CRSL RN55E5561CRSL-ND
Product Name RES 5.56K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5560 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details