Res Metal Film 5.56K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
5.56 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN55E5561CRE6 | RN55E5561CRE6-ND |
| Product Name | Res Metal Film 5.56K Ohm 0.25% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |
| Power Rating | 10 watts | 0.1250 watts |