Vishay Intertechnology, Inc. Res Metal Film 54.9K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E5492FRE6

Description
Res Metal Film 54.9K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 54.9K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 54.9K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E5492FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 54.9K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E5492FRE6
Res Metal Film 54.9K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E5492FRE6
Res Metal Film 54.9K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 54.9K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55E5492FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5492FRE6-ND
Through Hole Resistors RN55E5492FRE6-ND
54.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 54.9K 1% T-9 Rn55E5492F Re6 Vishay - 33P6021 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 54.9K 1% T-9 Rn55E5492F Re6 Vishay
33P6021
Cmf-55 54.9K 1% T-9 Rn55E5492F Re6 Vishay 33P6021
CMF-55 54.9K 1% T-9 RN55E5492F RE6

CMF-55 54.9K 1% T-9 RN55E5492F RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E5492FRE6 RN55E5492FRE6-ND 33P6021
Product Name Res Metal Film 54.9K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cmf-55 54.9K 1% T-9 Rn55E5492F Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers