Vishay Intertechnology, Inc. Res Metal Film 5.49K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E5491BRE6

Description
Res Metal Film 5.49K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 5.49K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.49K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E5491BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.49K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E5491BRE6
Res Metal Film 5.49K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E5491BRE6
Res Metal Film 5.49K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 5.49K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55E5491BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5491BRE6-ND
Through Hole Resistors RN55E5491BRE6-ND
5.49 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.49 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5491BRE6 RN55E5491BRE6-ND
Product Name Res Metal Film 5.49K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details