VISHAY INTERTECHNOLOGY, INC.
RN55E5490FRSL -- RES 549 OHM 1/8W 1% AXIAL
Vishay Intertechnology, Inc.
RES 549 OHM 1/8W 1% AXIAL
RN55E5490FRSL
Description
RES 549ohm 1/8W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 549ohm 1/8W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RN55E5490FRSL |
|
Product Name
|
RES 549 OHM 1/8W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
Mounting / Packaging
ThroughHole
Resistance Range
2200 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details