Vishay Intertechnology, Inc. Res Metal Film 53 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E53R0BRE6

Description
Res Metal Film 53 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 53 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 53 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E53R0BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 53 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E53R0BRE6
Res Metal Film 53 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E53R0BRE6
Res Metal Film 53 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 53 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55E53R0BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E53R0BRE6-ND
Through Hole Resistors RN55E53R0BRE6-ND
53 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

53 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E53R0BRE6 RN55E53R0BRE6-ND
Product Name Res Metal Film 53 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details