Vishay Intertechnology, Inc. RES 536K OHM 1/8W 1% AXIAL RN55E5363FBSL

Description
RES 536Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 536Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536K OHM 1/8W 1% AXIAL - RN55E5363FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536K OHM 1/8W 1% AXIAL
RN55E5363FBSL
RES 536K OHM 1/8W 1% AXIAL RN55E5363FBSL
RES 536Kohm 1/8W 1% AXIAL

RES 536Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E5363FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E5363FBSL-ND
Through Hole Resistors RN55E5363FBSL-ND
536 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

536 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E5363FBSL RN55E5363FBSL-ND
Product Name RES 536K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers